TE Connectivity Connector Backshells 840553-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 19 MM  [.75 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 19 MM  [.75 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 840553-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
840553-000
Connector Backshells 840553-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 19 MM  [.75 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Product Length : 19 MM  [.75 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet
Hex41-Ab-90-13-A3-1 Raychem - Te Connectivity - 36AC9095 - Newark, An Avnet Company
Chicago, IL, United States
Hex41-Ab-90-13-A3-1 Raychem - Te Connectivity
36AC9095
Hex41-Ab-90-13-A3-1 Raychem - Te Connectivity 36AC9095
HEX41-AB-90-13-A3-1

HEX41-AB-90-13-A3-1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 840553-000 36AC9095
Product Name Connector Backshells Hex41-Ab-90-13-A3-1 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers