"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 40POS GOLD
DIP SOCKET, 40POS, THROUGH HOLE; External Width:0.6"; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Pin Length:0.125"; Terminal Type:PCB RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113418-ND | 840-AG11D | 67F1817 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 40Pos, Through Hole; External Width Amp - Te Connectivity |
| Mounting | Through Hole | Through Hole |