Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766318-840-AG11D-ESL
Series: 800
Packaging: Tube
Type: DIP, 0.6" (15.24mm) Row Spacing
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Open Frame
Termination: Solder
Housing Material: Polycyclohexylenedim
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 40 (2 x 20)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Contact Material - Post: Copper
Termination Post Length: 0.125" (3.18mm)
Contact Resistance: 10 mOhm
Family Name: 800
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 4840-6000-CP; 4840-6004-CP; ICS640T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Switzerland
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Electronic Component
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
DIP SOCKET, OPEN FRAME, 40POS, THT; No. of Contacts:40Contacts;
CONN IC DIP SOCKET 40POS GOLD
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 766318-840-AG11D-ESL-LF | 840-AG11D-ESL-LF | A121614-ND | 99K0856 | 840-AG11D-ESL-LF |
| Product Name | Sockets for ICs, Transistors - 840-AG11D-ESL-LF | IC Sockets | Dip Socket, Open Frame, 40Pos, Tht; No. Of Contacts Amp - Te Connectivity | Sockets for ICs, Transistors | |
| Termination | Solder |