TE Connectivity No. Of Contacts Te Connectivity 840-AG11D-ES-LF.

Description
No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 29AC1566 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
29AC1566
No. Of Contacts Te Connectivity 29AC1566
No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1566
Product Name No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data