TE Connectivity High Speed I/O Cable Assemblies 839195-E

Description
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1 MM  [.039 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1 MM  [.039 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 839195-E - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
839195-E
High Speed I/O Cable Assemblies 839195-E
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1 MM  [.039 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Discrete Pair

Body Features


  • Cable Color : Gray
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Positions : 4

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Outside Cable Diameter : 1 MM  [.039 INCH ]
  • Wire Size (MMSQ) : .14
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly (End A) : Socket Housing
  • Cable Assembly (End B) : Socket Housing
  • Cable Style : Discrete Pair
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 839195-E
Product Name High Speed I/O Cable Assemblies
Product Type Socket Housing
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
High-Performance Cable Assembly - 48-100G0111-1.5-0CK0042 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers