TE Connectivity High Speed I/O Cable Assemblies 839022-E

Description
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1 MM  [.039 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.33 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1 MM  [.039 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.33 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 839022-E - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
839022-E
High Speed I/O Cable Assemblies 839022-E
Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1 MM  [.039 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.33 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Discrete Pair

Body Features


  • Cable Color : Gray
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Outside Cable Diameter : 1 MM  [.039 INCH ]
  • Wire Size (MMSQ) : .14
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .1 M  [.33 FT ]

Product Type Features


  • Cable Assembly (End A) : Socket Housing
  • Cable Assembly (End B) : Socket Housing
  • Cable Style : Discrete Pair
Buy Now Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - 2684-839022-E-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
2684-839022-E-ND
Flat Flex Jumpers, Cables (FFC, FPC) 2684-839022-E-ND
"8 Position Flat Flex Cable Assembly Receptacle to Receptacle 3.94"" (100.00mm)"

"8 Position Flat Flex Cable Assembly Receptacle to Receptacle 3.94"" (100.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 839022-E 2684-839022-E-ND
Product Name High Speed I/O Cable Assemblies Flat Flex Jumpers, Cables (FFC, FPC)
Product Type Socket Housing
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 099441-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers