TE Connectivity Wedge Connectors 83861-1

Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 725 MMSQ  [1431 - 1431 AWGKC ] Compatible Conductor Range - Tap (ACSR) (AWGKC) : 1272 (45/7) Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Size Group : C Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 725 MMSQ  [1431 - 1431 AWGKC ] Compatible Conductor Range - Tap (ACSR) (AWGKC) : 1272 (45/7) Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Size Group : C Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 83861-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
83861-1
Wedge Connectors 83861-1
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 725 MMSQ  [1431 - 1431 AWGKC ] Compatible Conductor Range - Tap (ACSR) (AWGKC) : 1272 (45/7) Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Size Group : C Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main (AAC) : 725 MMSQ  [1431 - 1431 AWGKC ]
  • Compatible Conductor Range - Tap (ACSR) (AWGKC) : 1272 (45/7)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Size Group : C

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 83861-1 83861-1
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products