TE Connectivity Splices 838489-000

Description
Body Features Splice Features : Non-Serrated Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Product Length : 168 MM  [6.615 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Kit Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Splice Features : Non-Serrated Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Product Length : 168 MM  [6.615 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Kit Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 838489-000 - TE Connectivity
Berwyn, PA, United States
Splices
838489-000
Splices 838489-000
Body Features Splice Features : Non-Serrated Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Product Length : 168 MM  [6.615 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Kit Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Splice Features : Non-Serrated

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Product Length : 168 MM  [6.615 INCH ]
  • Wire Size (MMSQ) : .75 - .5
  • Wire Size (AWG) : 18 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Kit

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 838489-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details