TE Connectivity Heat Shrink Boots 838279-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 9 MM , 14 MM , 8 MM , 11 MM , 7 MM , 12 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .55 INCH , .39 INCH , .27 INCH ] Compatible Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 9 MM , 14 MM , 8 MM , 11 MM , 7 MM , 12 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .55 INCH , .39 INCH , .27 INCH ] Compatible Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 838279-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
838279-000
Heat Shrink Boots 838279-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 9 MM , 14 MM , 8 MM , 11 MM , 7 MM , 12 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .55 INCH , .39 INCH , .27 INCH ] Compatible Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 9 MM , 14 MM , 8 MM , 11 MM , 7 MM , 12 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .55 INCH , .39 INCH , .27 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 838279-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
838279-000
shrink tube 838279-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 838279-000 838279-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 049447-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 095445-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 067081-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 005733-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details