TE Connectivity Cable Transitions & Breakouts 838205-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 13.2 MM  [.23 - .52 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 13.2 MM  [.23 - .52 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : 86 Molded Part Shape Code : 322A Size Code : 112 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 13.2 MM  [.23 - .52 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 13.2 MM  [.23 - .52 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : 86 Molded Part Shape Code : 322A Size Code : 112 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 838205-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
838205-000
Cable Transitions & Breakouts 838205-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 13.2 MM  [.23 - .52 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 13.2 MM  [.23 - .52 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : 86 Molded Part Shape Code : 322A Size Code : 112 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 5.8 - 13.2 MM  [.23 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 5.8 - 13.2 MM  [.23 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ]

Operation/Application


  • Emission Features : Halogen-Free

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 322A
  • Size Code : 112

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 838205-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
838205-000
shrink tube 838205-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 838205-000 838205-000
Product Name Cable Transitions & Breakouts shrink tube
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 043429-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 068037-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 008339J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers