Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Tap : 3.31 MMSQ , 2.08 MMSQ , 5.26 - 67.4 MMSQ [12 - 12 AWGKC , 10 - 2/0 AWGKC , 14 - 14 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover Size Group : C
Usage Conditions Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Tap : 3.31 MMSQ , 2.08 MMSQ , 5.26 - 67.4 MMSQ [12 - 12 AWGKC , 10 - 2/0 AWGKC , 14 - 14 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Insulated Cover
- Size Group : C
Usage Conditions
- Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]