Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ] Product Length : 28 MM [1.1 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : Patt 603, Patt 105
Operation/Applicatio
n Compatible With Connector Shell Size : 10
Other TE Connector Interface Code : 76
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ] Product Length : 28 MM [1.1 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : Patt 603, Patt 105
Operation/Applicatio
n Compatible With Connector Shell Size : 10
Other TE Connector Interface Code : 76
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ] Product Length : 28 MM [1.1 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : Patt 603, Patt 105
Operation/Applicatio
n Compatible With Connector Shell Size : 10
Other TE Connector Interface Code : 76
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions
Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ]
Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ]
Product Length : 28 MM [1.1 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : Patt 603, Patt 105
Operation/Application
Compatible With Connector Shell Size : 10
Other
TE Connector Interface Code : 76
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR06BI
Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]