TE Connectivity Embedded Accelerometers 834M1-2000

Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 2.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±2 Sensitivity (MVG) : .62 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 2.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±2 Sensitivity (MVG) : .62 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 834M1-2000 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
834M1-2000
Embedded Accelerometers 834M1-2000
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 2.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±2 Sensitivity (MVG) : .62 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 3
  • Weight (G) : 2.6

Electrical Characteristics


  • Excitation Voltage (VDC) : 3.3 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 2000
  • Nonlinearity (PCTFSO) : ±2
  • Sensitivity (MVG) : .62

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Accelerometers - 356-1102-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1102-ND
Accelerometers 356-1102-ND
Accelerometer X, Y, Z Axis ±2000g 6kHz SMD

Accelerometer X, Y, Z Axis ±2000g 6kHz SMD

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 834M1-2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
834M1-2000
Sensors, Transducers - Motion Sensors - Accelerometers 834M1-2000
ACCELEROMETER 2000G IEPE SMD

ACCELEROMETER 2000G IEPE SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers Accelerometers
Product Number 834M1-2000 356-1102-ND 834M1-2000
Product Name Embedded Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 2000 g 2000 g 2000 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Triaxial Triaxial
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20013121-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018405-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10207726-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13203CC-2445 - TE Connectivity
Specs
Acceleration 6 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details