TE Connectivity Wedge Connectors 83470-3

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 240 - 280 MMSQ  [477 - 556.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 240 - 280 MMSQ  [477 - 556.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 83470-3 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
83470-3
Wedge Connectors 83470-3
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 240 - 280 MMSQ  [477 - 556.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Tap : 240 - 280 MMSQ  [477 - 556.5 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83470-3
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers