Body Features Compatible Conductor Material : Aluminum, Copper
Dimensions Compatible Conductor Range - Main (ACSR) : 507 MMSQ [954 - 954 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ [2/0 - 2/0 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Yellow
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories
Body Features
- Compatible Conductor Material : Aluminum, Copper
Dimensions
- Compatible Conductor Range - Main (ACSR) : 507 MMSQ [954 - 954 AWGKC ]
- Compatible Conductor Range - Tap : 67.4 MMSQ [2/0 - 2/0 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Agency/Standards Products : RUS
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Yellow
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories