Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Visual Inspection : No
Electrical Characteristics Voltage Class (KV) : ≤ 35
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Stud Disconnect, Energised Installation Power Component Options : Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Stud Disconnect, Energised Installation
- Power Component Options : Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]