TE Connectivity Heat Shrink Boots 833204-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 3 MM , 4 MM  [.16 INCH , .14 INCH , .12 INCH ] Connector or Backshell Outside Diameter : 18 MM , 22 MM , 20 MM  [.79 INCH , .87 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 203 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 3 MM , 4 MM  [.16 INCH , .14 INCH , .12 INCH ] Connector or Backshell Outside Diameter : 18 MM , 22 MM , 20 MM  [.79 INCH , .87 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 203 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 833204-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
833204-000
Heat Shrink Boots 833204-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 3 MM , 4 MM  [.16 INCH , .14 INCH , .12 INCH ] Connector or Backshell Outside Diameter : 18 MM , 22 MM , 20 MM  [.79 INCH , .87 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 203 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 3.5 MM , 3 MM , 4 MM  [.16 INCH , .14 INCH , .12 INCH ]
  • Connector or Backshell Outside Diameter : 18 MM , 22 MM , 20 MM  [.79 INCH , .87 INCH , .71 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 203

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 833204-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
833204-000
shrink tube 833204-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 833204-000 833204-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details