TE Connectivity Cable Transitions & Breakouts 833127-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 27.7 - 52.1 MM  [1.09 - 2.05 INCH ] Inside Diameter Range (Leg 1) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 2) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 3) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 4) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 502A Size Code : 834 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 27.7 - 52.1 MM  [1.09 - 2.05 INCH ] Inside Diameter Range (Leg 1) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 2) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 3) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 4) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 502A Size Code : 834 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 833127-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
833127-000
Cable Transitions & Breakouts 833127-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 27.7 - 52.1 MM  [1.09 - 2.05 INCH ] Inside Diameter Range (Leg 1) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 2) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 3) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Inside Diameter Range (Leg 4) : 7.1 - 20.3 MM  [.28 - .8 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 502A Size Code : 834 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 5

Dimensions


  • Inside Diameter Range (Body) : 27.7 - 52.1 MM  [1.09 - 2.05 INCH ]
  • Inside Diameter Range (Leg 1) : 7.1 - 20.3 MM  [.28 - .8 INCH ]
  • Inside Diameter Range (Leg 2) : 7.1 - 20.3 MM  [.28 - .8 INCH ]
  • Inside Diameter Range (Leg 3) : 7.1 - 20.3 MM  [.28 - .8 INCH ]
  • Inside Diameter Range (Leg 4) : 7.1 - 20.3 MM  [.28 - .8 INCH ]

Other


  • Adhesive Code : S1017, S1048
  • Molded Part Shape Code : 502A
  • Size Code : 834

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 833127-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
833127-000
shrink tube 833127-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 833127-000 833127-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 049447-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details