TE Connectivity Embedded Accelerometers 832M1-0100

Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±2 Sensitivity (MVG) : 12.5 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±2 Sensitivity (MVG) : 12.5 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 832M1-0100 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
832M1-0100
Embedded Accelerometers 832M1-0100
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±2 Sensitivity (MVG) : 12.5 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 3
  • Weight (G) : 3.6

Electrical Characteristics


  • Excitation Voltage (VDC) : 3.3 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 100
  • Nonlinearity (PCTFSO) : ±2
  • Sensitivity (MVG) : 12.5

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Accelerometers - 356-1097-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1097-ND
Accelerometers 356-1097-ND
Accelerometer X, Y, Z Axis ±100g 6kHz SMD

Accelerometer X, Y, Z Axis ±100g 6kHz SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 832M1-0100 356-1097-ND
Product Name Embedded Accelerometers Accelerometers
Acceleration 100 g 100 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Triaxial
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20013123-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20014057-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011425-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Embedded Accelerometers - 3028-002-N - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
Sensor Technology MEMS
View Details