TE Connectivity Socket Ic, Dil, 0.6", 32Way; No. Of Contacts Augat - Te Connectivity 832-AG11D-LF

Description
SOCKET IC, DIL, 0.6", 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, DIL, 0.6", 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Dil, 0.6
Chicago, IL, United States
Socket Ic, Dil, 0.6", 32Way; No. Of Contacts Augat - Te Connectivity
93K5275
Socket Ic, Dil, 0.6", 32Way; No. Of Contacts Augat - Te Connectivity 93K5275
SOCKET IC, DIL, 0.6", 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes

SOCKET IC, DIL, 0.6", 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5275
Product Name Socket Ic, Dil, 0.6", 32Way; No. Of Contacts Augat - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
KVPX+ Series: Space Qualified Rugged High Speed, VITA Backplane Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details