TE Connectivity Embedded Accelerometers 832-0500

Description
Body Features Number of Sensing Axes : 3 Primary Product Material : Ceramic Product Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 - 50 Product Type Features Accelerometer Type : 3-Wire Voltage Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : 3 Primary Product Material : Ceramic Product Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 - 50 Product Type Features Accelerometer Type : 3-Wire Voltage Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 832-0500 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
832-0500
Embedded Accelerometers 832-0500
Body Features Number of Sensing Axes : 3 Primary Product Material : Ceramic Product Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 - 50 Product Type Features Accelerometer Type : 3-Wire Voltage Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : 3
  • Primary Product Material : Ceramic
  • Product Weight (G) : 3.6

Electrical Characteristics


  • Excitation Voltage (VDC) : 3.3 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Mechanical Attachment


  • Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Nonlinearity (PCTFSO) : ±2
  • Overall Acceleration Range (±) (GFORCE) : 25 - 500
  • Sensitivity (MVG) : 2.5
  • Sensitivity Range (MVG) : 2.5 - 50

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Vibration Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2 to 2000

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Accelerometers - 356-1094-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1094-ND
Accelerometers 356-1094-ND
Accelerometer X, Y, Z Axis ±500g 2kHz SMD

Accelerometer X, Y, Z Axis ±500g 2kHz SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 832-0500 356-1094-ND
Product Name Embedded Accelerometers Accelerometers
Acceleration 500 g 500 g
Frequency Range 2 to 2000 Hz 2000 Hz
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-2410 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026937-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Plug & Play Accelerometers - 10207892-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details