TE Connectivity Embedded Accelerometers 832-0100

Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 25 - 100 Sensitivity (MVG) : 12.5 Sensitivity Range (MVG) : 12.5 - 50 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 25 - 100 Sensitivity (MVG) : 12.5 Sensitivity Range (MVG) : 12.5 - 50 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 832-0100 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
832-0100
Embedded Accelerometers 832-0100
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 3.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 25 - 100 Sensitivity (MVG) : 12.5 Sensitivity Range (MVG) : 12.5 - 50 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 3
  • Weight (G) : 3.6

Electrical Characteristics


  • Excitation Voltage (VDC) : 3.3 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 100
  • Nonlinearity (PCTFSO) : ±2
  • Overall Acceleration Range (±) (GFORCE) : 25 - 100
  • Sensitivity (MVG) : 12.5
  • Sensitivity Range (MVG) : 12.5 - 50

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2 to 2000

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Accelerometers - 356-1092-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1092-ND
Accelerometers 356-1092-ND
Accelerometer X, Y, Z Axis ±100g 2kHz SMD

Accelerometer X, Y, Z Axis ±100g 2kHz SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 832-0100 356-1092-ND
Product Name Embedded Accelerometers Accelerometers
Acceleration 100 g 100 g
Frequency Range 2 to 2000 Hz 2000 Hz
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10212720-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 1 to 1200 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1203-1000-240-001 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10203981-00 - TE Connectivity
Specs
Acceleration 50 to 6000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20013572-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details