TE Connectivity Heat Shrink Boots 831761-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 7 MM  [.28 INCH , .31 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 22 MM , 20 MM  [.87 INCH , .79 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 42 Molded Part Shape Code : 228 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 7 MM  [.28 INCH , .31 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 22 MM , 20 MM  [.87 INCH , .79 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 42 Molded Part Shape Code : 228 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 831761-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
831761-000
Heat Shrink Boots 831761-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 7 MM  [.28 INCH , .31 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 22 MM , 20 MM  [.87 INCH , .79 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 42 Molded Part Shape Code : 228 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 9 MM , 7 MM  [.28 INCH , .31 INCH , .35 INCH ]
  • Connector or Backshell Outside Diameter : 22 MM , 20 MM  [.87 INCH , .79 INCH ]

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 228

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 831761-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989076002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 004237-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details