TE Connectivity Power Systems Clamps 831160-000

Description
Body Features Product Weight : .265 KG  [.585 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 95 Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 12.5 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 20 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .265 KG  [.585 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 95 Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 12.5 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 20 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 831160-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
831160-000
Power Systems Clamps 831160-000
Body Features Product Weight : .265 KG  [.585 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 95 Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 12.5 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 20 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp

Body Features


  • Product Weight : .265 KG  [.585 LB ]

Dimensions


  • Bolt Size : 2 x M8
  • Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 95
  • Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 12.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : VDE 0210 & 0212

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 20

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power System Clamp Style : Bolted Parallel Groove Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 831160-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details