TE Connectivity Accelerometers 830M1-0050-TRAY-PACKAGED

Description
Accelerometer X, Y, Z Axis ±50g 2Hz ~ 15kHz 12-LCC
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±50g 2Hz ~ 15kHz 12-LCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 223-830M1-0050-TRAY-PACKAGED-ND - DigiKey
Thief River Falls, MN, United States
Accelerometer X, Y, Z Axis ±50g 2Hz ~ 15kHz 12-LCC

Accelerometer X, Y, Z Axis ±50g 2Hz ~ 15kHz 12-LCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Accelerometers
Product Number 223-830M1-0050-TRAY-PACKAGED-ND
Product Name Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3022-020-N-10254 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
View Details
Single axial DC response w/ TEDS, VC, ca - -6951-B-002- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology MEMS; MEMS-based
Sensor Mounting Center bolt mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details