TE Connectivity Compression Connectors 830848-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 9.5 MM  [.374 INCH ] Barrel Length : 30 MM  [1.181 INCH ] Compression Connector Conductor Size (AWG) : 000 Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 50 Lug Length : 54.4 MM  [2.142 INCH ] Lug Width : 20.6 MM  [.811 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 9.5 MM  [.374 INCH ] Barrel Length : 30 MM  [1.181 INCH ] Compression Connector Conductor Size (AWG) : 000 Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 50 Lug Length : 54.4 MM  [2.142 INCH ] Lug Width : 20.6 MM  [.811 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 830848-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
830848-000
Compression Connectors 830848-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 9.5 MM  [.374 INCH ] Barrel Length : 30 MM  [1.181 INCH ] Compression Connector Conductor Size (AWG) : 000 Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 50 Lug Length : 54.4 MM  [2.142 INCH ] Lug Width : 20.6 MM  [.811 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Copper
  • Copper Palm : Yes

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 9.5 MM  [.374 INCH ]
  • Barrel Length : 30 MM  [1.181 INCH ]
  • Compression Connector Conductor Size (AWG) : 000
  • Compression Connector Stud Size : M12
  • Conductor Cross-Section (MMSQ) : 50
  • Lug Length : 54.4 MM  [2.142 INCH ]
  • Lug Width : 20.6 MM  [.811 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : ANZPAC, ASIA

Product Type Features


  • Compression Connector Material : Tinned Cu
  • Compression Connector Technology : Compression
  • Underground Network Component Type : Terminal Lug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 830848-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details