TE Connectivity Circular Power Connectors 830613-7

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 830613-7 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
830613-7
Circular Power Connectors 830613-7
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length : 914.4 MM  [36 INCH ]
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VDC) : 15000

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated to Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 830613-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
830613-7
Heavy Duty Power Connectors 830613-7
Heavy Duty Power Connectors LGH-1/2 L SGL MOLDED END

Heavy Duty Power Connectors LGH-1/2 L SGL MOLDED END

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 830613-7 830613-7
Product Name Circular Power Connectors Heavy Duty Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491066-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468075-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details