TE Connectivity LGH Cables 830611-1

Description
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 24.25"" (615.950mm)"
Request a Quote Datasheet
Description
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 24.25"" (615.950mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Cables - A122250-ND - DigiKey
Thief River Falls, MN, United States
LGH Cables
A122250-ND
LGH Cables A122250-ND
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 24.25"" (615.950mm)"

"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 24.25"" (615.950mm)"

Buy Now Datasheet
Cable Assemblies - LGH Cables - 830611-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
830611-1
Cable Assemblies - LGH Cables 830611-1
LGH-1/2 PLUG TO CBL 16AWG 24.25"

LGH-1/2 PLUG TO CBL 16AWG 24.25"

Supplier's Site
Main Power Cord, 609.6Mm, White; Connector Type A Amp Te Connectivity - 09C9783 - Newark, An Avnet Company
Chicago, IL, United States
Main Power Cord, 609.6Mm, White; Connector Type A Amp Te Connectivity
09C9783
Main Power Cord, 609.6Mm, White; Connector Type A Amp Te Connectivity 09C9783
MAIN POWER CORD, 609.6MM, WHITE; Connector Type A:LGH; Connector Type B:Free End; Cable Length - Metric:610mm; Voltage Rating:10kV; Jacket Color:White; Product Range:-; Cable Length - Imperial:2ft; Cable Length:609.6mm RoHS Compliant: Yes

MAIN POWER CORD, 609.6MM, WHITE; Connector Type A:LGH; Connector Type B:Free End; Cable Length - Metric:610mm; Voltage Rating:10kV; Jacket Color:White; Product Range:-; Cable Length - Imperial:2ft; Cable Length:609.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A122250-ND 830611-1 09C9783
Product Name LGH Cables Cable Assemblies - LGH Cables Main Power Cord, 609.6Mm, White; Connector Type A Amp Te Connectivity
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Coaxial Cables (RF) - 3157-FLC-4FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details