Body Features Insulation Material : Plastic Number of Sheds : 3
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Diameter Range : 29.21 - 32.76 MM [1.15 - 1.29 INCH ] Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 38 - 56 MM [1.49 - 2.2 INCH ] Length (Installed) : 292.1 MM [11.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 15
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Applicatio
n Power Component Application Type : Indoor, Outdoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : Plastic
- Number of Sheds : 3
Configuration Features
Dimensions
- Compatible Conductor Diameter Range : 29.21 - 32.76 MM [1.15 - 1.29 INCH ]
- Compatible Conductor Range (AWGKC) : 1000 - 1250
- Compatible Insulation Diameter Range : 38 - 56 MM [1.49 - 2.2 INCH ]
- Length (Installed) : 292.1 MM [11.5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 15
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Application
- Power Component Application Type : Indoor, Outdoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Americas
Product Type Features
- Cable Shield Style : Tape
- Installation Technology : Cold Shrink
- Shelf Life : 3 Years
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]