TE Connectivity Liquid Level Switches 83039-000

Description
Body Features Case Material : PVDF and PPS Entry Style : Top, Bottom Fluid Type : Alcohol, Oil, Fuel, Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .85
Request a Quote Datasheet
Description
Body Features Case Material : PVDF and PPS Entry Style : Top, Bottom Fluid Type : Alcohol, Oil, Fuel, Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 83039-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
83039-000
Liquid Level Switches 83039-000
Body Features Case Material : PVDF and PPS Entry Style : Top, Bottom Fluid Type : Alcohol, Oil, Fuel, Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .85

Body Features


  • Case Material : PVDF and PPS
  • Entry Style : Top, Bottom
  • Fluid Type : Alcohol, Oil, Fuel, Water
  • Seal Material : Nitrile

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .1 M  [.328 FT ]

Other


  • Port Fitting : M8 Internal

Product Type Features


  • Float SG : .85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 83039-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A4A-0015 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 585-00710 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
Water-Level Sensors - 10226534-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details