TE Connectivity Liquid Level Switches 83038-000

Description
Body Features Case Material : PVDF and PPS Entry Style : Top, Bottom Fluid Type : Water, Fuel, Alcohol, Oil Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .85
Request a Quote Datasheet
Description
Body Features Case Material : PVDF and PPS Entry Style : Top, Bottom Fluid Type : Water, Fuel, Alcohol, Oil Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 83038-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
83038-000
Liquid Level Switches 83038-000
Body Features Case Material : PVDF and PPS Entry Style : Top, Bottom Fluid Type : Water, Fuel, Alcohol, Oil Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .85

Body Features


  • Case Material : PVDF and PPS
  • Entry Style : Top, Bottom
  • Fluid Type : Water, Fuel, Alcohol, Oil

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .1 M  [.328 FT ]

Other


  • Port Fitting : 1/8 NPT Internal

Product Type Features


  • Float SG : .85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 83038-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20012517-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015528-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014630-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10206427-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details