TE Connectivity Liquid Level Switches 83033-000

Description
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Bottom, Top Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .6 M  [2 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .54
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Bottom, Top Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .6 M  [2 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 83033-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
83033-000
Liquid Level Switches 83033-000
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Bottom, Top Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .6 M  [2 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .54

Body Features


  • Case Material : Glass Filled Polypropylene and Foamed Polypropylene
  • Entry Style : Bottom, Top
  • Fluid Type : Water

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .6 M  [2 FT ]

Other


  • Port Fitting : 1/8 NPT Internal

Product Type Features


  • Float SG : .54
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 83033-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10220391-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 16 psi (11.26 m H2O)
View Details
Water-Level Sensors - 20014727-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details