TE Connectivity Compression Connectors 830222-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6.3 MM  [.248 INCH ] Barrel Length : 19 MM  [.748 INCH ] Barrel Outside Diameter : 8.7 MM  [.342 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 20 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 34.9 MM  [1.374 INCH ] Lug Width : 12.5 MM  [.492 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M6
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6.3 MM  [.248 INCH ] Barrel Length : 19 MM  [.748 INCH ] Barrel Outside Diameter : 8.7 MM  [.342 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 20 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 34.9 MM  [1.374 INCH ] Lug Width : 12.5 MM  [.492 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 830222-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
830222-000
Compression Connectors 830222-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6.3 MM  [.248 INCH ] Barrel Length : 19 MM  [.748 INCH ] Barrel Outside Diameter : 8.7 MM  [.342 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 20 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 34.9 MM  [1.374 INCH ] Lug Width : 12.5 MM  [.492 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M6

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 6.3 MM  [.248 INCH ]
  • Barrel Length : 19 MM  [.748 INCH ]
  • Barrel Outside Diameter : 8.7 MM  [.342 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 20
  • Compatible Conductor Range (AWGKC) : 4 - 4
  • Lug Length : 34.9 MM  [1.374 INCH ]
  • Lug Width : 12.5 MM  [.492 INCH ]
  • Palm Hole Diameter : 6.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 830222-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers