TE Connectivity Circular Power Connectors 830178-8

Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 15.7 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 1.2 G  [.03 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 15.7 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 1.2 G  [.03 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 830178-8 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
830178-8
Circular Power Connectors 830178-8
Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 15.7 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 1.2 G  [.03 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length (MM) : 15.7

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Feedthrough : No

Operation/Application


  • Shielded : No

Other


  • Weight : 1.2 G  [.03 OZ ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 830178-8
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206455-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2512496-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1969802-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Backplane Power Connectors - 1-1410271-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details