TE Connectivity Circular Power Connectors 830178-3

Description
Body Features Positive Stop Ferrule : Without Product Weight : 1.2 G  [.03 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 15.7 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Product Weight : 1.2 G  [.03 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 15.7 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 830178-3 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
830178-3
Circular Power Connectors 830178-3
Body Features Positive Stop Ferrule : Without Product Weight : 1.2 G  [.03 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 15.7 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight : 1.2 G  [.03 OZ ]

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length (MM) : 15.7

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 830178-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
830178-3
Heavy Duty Power Connectors 830178-3
Heavy Duty Power Connectors RECEPTACLE

Heavy Duty Power Connectors RECEPTACLE

Buy Now Datasheet
Receptacle Rohs Compliant Amp Te Connectivity - 19H6281 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Rohs Compliant Amp Te Connectivity
19H6281
Receptacle Rohs Compliant Amp Te Connectivity 19H6281
RECEPTACLE ROHS COMPLIANT: YES

RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Connectors Power Connectors Power Connectors
Product Number 830178-3 830178-3 19H6281
Product Name Circular Power Connectors Heavy Duty Power Connectors Receptacle Rohs Compliant Amp Te Connectivity
Device Type Receptacle Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969599-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Solar Connectors - 1-2508591-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1218148-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details