TE Connectivity Liquid Level Switches 83012-000

Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Top, Bottom Fluid Type : Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .54
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Top, Bottom Fluid Type : Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 83012-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
83012-000
Liquid Level Switches 83012-000
Body Features Case Material : Glass Filled Polypropylene Entry Style : Top, Bottom Fluid Type : Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .54

Body Features


  • Case Material : Glass Filled Polypropylene
  • Entry Style : Top, Bottom
  • Fluid Type : Water
  • Seal Material : Nitrile

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .1 M  [.328 FT ]

Other


  • Port Fitting : M8 Internal

Product Type Features


  • Float SG : .54
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 83012-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10220575-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014729-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015739-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015466-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details