TE Connectivity Media Isolated Pressure Sensors 82CV-500A-R

Description
Configuration Features Electrical Connection : Ribbon Cable Pressure Port/Fitting : Weldable (No Thread) Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X Other Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 34.47
Request a Quote
Description
Configuration Features Electrical Connection : Ribbon Cable Pressure Port/Fitting : Weldable (No Thread) Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X Other Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 34.47
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82CV-500A-R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82CV-500A-R
Media Isolated Pressure Sensors 82CV-500A-R
Configuration Features Electrical Connection : Ribbon Cable Pressure Port/Fitting : Weldable (No Thread) Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X Other Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 34.47

Configuration Features


  • Electrical Connection : Ribbon Cable
  • Pressure Port/Fitting : Weldable (No Thread)

Dimensions


  • Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 500
  • Proof Pressure Range : 3X

Other


  • Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 34.47
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82CV-500A-R
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216603-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10201973-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10219988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010382-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details