Configuration Features Electrical Connection : Ribbon Cable, Cable w/ Connector Pressure Port/Fitting : Weldable (No Thread)
Dimensions Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X
Other Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings
Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 20.68
Configuration Features
- Electrical Connection : Ribbon Cable, Cable w/ Connector
- Pressure Port/Fitting : Weldable (No Thread)
Dimensions
- Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics
- Media Isolated Pressure Sensor Supply Voltage (V) : 10
Operation/Application
- Output/Span : 100mV
- Pressure (PSI) : 300
- Proof Pressure Range : 3X
Other
Packaging Features
- Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings
Product Type Features
- Media Isolated Pressure Sensor Style : Gage
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 20.68