TE Connectivity Media Isolated Pressure Sensors 82CV-005G-3C

Description
Configuration Features Electrical Connection : Ribbon Cable, Cable w/ Connector Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344
Request a Quote
Description
Configuration Features Electrical Connection : Ribbon Cable, Cable w/ Connector Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82CV-005G-3C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82CV-005G-3C
Media Isolated Pressure Sensors 82CV-005G-3C
Configuration Features Electrical Connection : Ribbon Cable, Cable w/ Connector Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344

Configuration Features


  • Electrical Connection : Ribbon Cable, Cable w/ Connector
  • Pressure Port/Fitting : 7/16-20 UNF

Dimensions


  • Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 5
  • Proof Pressure Range : 3X

Other


  • Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Gage
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
  • Pressure (BAR) : .344
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82CV-005G-3C
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10200684-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010444-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details