Win Source Part Number: 964063-82A1141-20-0/
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 154/42
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.167" (4.24mm)
Shield Type: Braid
Jacket Color: Black
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0110" (0.279mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 82A1141-20-0/2/5/9-0
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A45202-000
Base Product Number: 82A1141
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 964063-82A1141-20-0/2/5/9-0 |
| Product Name | Cables, Wires - Multiple Conductor Cables |