TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 82A1111-26-9-9

Description
Win Source Part Number: 1036332-82A1111-26-9 -9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 63/44 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: White Jacket (Insulation) Thickness: 0.007" (0.18mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 82A1111-26-9-9846803 -000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 846803-000 Base Product Number: 82A1111
Request a Quote Datasheet
Description
Win Source Part Number: 1036332-82A1111-26-9 -9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 63/44 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: White Jacket (Insulation) Thickness: 0.007" (0.18mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 82A1111-26-9-9846803 -000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 846803-000 Base Product Number: 82A1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1036332-82A1111-26-9-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1036332-82A1111-26-9-9
Win Source Part Number: 1036332-82A1111-26-9 -9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 63/44 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: White Jacket (Insulation) Thickness: 0.007" (0.18mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 82A1111-26-9-9846803 -000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 846803-000 Base Product Number: 82A1111

Win Source Part Number: 1036332-82A1111-26-9-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759, FlexLine
Package: Bulk
Wire Gauge: 26 AWG
Cable Type: Hook-Up, Shielded
Voltage: 600V
Standard Package: 1
Conductor Strand: 63/44
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.064" (1.63mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.007" (0.18mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 82A1111-26-9-9846803-000;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.9000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 846803-000
Base Product Number: 82A1111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1036332-82A1111-26-9-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details