TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 82A0811-8-6

Description
Win Source Part Number: 993281-82A0811-8-6 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Bulk Wire Gauge: 8 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 665/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.230" (5.84mm) Jacket Color: Blue Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CY0031-000 Base Product Number: 82A0811
Request a Quote Datasheet
Description
Win Source Part Number: 993281-82A0811-8-6 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Bulk Wire Gauge: 8 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 665/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.230" (5.84mm) Jacket Color: Blue Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CY0031-000 Base Product Number: 82A0811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
993281-82A0811-8-6
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 993281-82A0811-8-6
Win Source Part Number: 993281-82A0811-8-6 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Bulk Wire Gauge: 8 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 665/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.230" (5.84mm) Jacket Color: Blue Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CY0031-000 Base Product Number: 82A0811

Win Source Part Number: 993281-82A0811-8-6
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759, FlexLine
Package: Bulk
Wire Gauge: 8 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 665/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.230" (5.84mm)
Jacket Color: Blue
Jacket (Insulation) Thickness: 0.012" (0.30mm)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.9000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CY0031-000
Base Product Number: 82A0811

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 993281-82A0811-8-6
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details