TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 82A0111-8-9

Description
Win Source Part Number: 976872-82A0111-8-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Spool Wire Gauge: 8 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 665/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.195" (4.95mm) Jacket Color: White Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132420-50 Base Product Number: 82A0111
Request a Quote Datasheet
Description
Win Source Part Number: 976872-82A0111-8-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Spool Wire Gauge: 8 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 665/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.195" (4.95mm) Jacket Color: White Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132420-50 Base Product Number: 82A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
976872-82A0111-8-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 976872-82A0111-8-9
Win Source Part Number: 976872-82A0111-8-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759, FlexLine Package: Spool Wire Gauge: 8 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 665/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.195" (4.95mm) Jacket Color: White Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132420-50 Base Product Number: 82A0111

Win Source Part Number: 976872-82A0111-8-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759, FlexLine
Package: Spool
Wire Gauge: 8 AWG
Length: 50.00' (15.24m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 665/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.195" (4.95mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.012" (0.30mm)
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A132420-50
Base Product Number: 82A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 976872-82A0111-8-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details