TE Connectivity 600V Cable Assembly 82A0111-26-9

Description
1 Conductor 26AWG ETFE Hook-Up Wire, 600V, White Product overview: 82A0111-26-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-82A0111-26-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 Conductor 26AWG ETFE Hook-Up Wire, 600V, White Product overview: 82A0111-26-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-82A0111-26-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Cable Assembly - 474-82A0111-26-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
474-82A0111-26-9
600V Cable Assembly 474-82A0111-26-9
1 Conductor 26AWG ETFE Hook-Up Wire, 600V, White Product overview: 82A0111-26-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-82A0111-26-9 can be used for catalog matching and distributor lookup.

1 Conductor 26AWG ETFE Hook-Up Wire, 600V, White Product overview: 82A0111-26-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-82A0111-26-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires - Single Conductor Cables (Hook-Up Wire) - 1334633-82A0111-26-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1334633-82A0111-26-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1334633-82A0111-26-9
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334633-82A0111-26-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Packaging: Bulk Wire Gauge: 26 AWG Length: 5.00' (1.52m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 63/44 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.033" (0.84mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Other Part Number: 82A0111-26-9-05 Base Product Number: 82A0111 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334633-82A0111-26-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Packaging: Bulk
Wire Gauge: 26 AWG
Length: 5.00' (1.52m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 63/44
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.033" (0.84mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.004" (0.09mm)
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8544.49.3080
Other Part Number: 82A0111-26-9-05
Base Product Number: 82A0111
RoHS Status: RoHS Compliant

Buy Now
82A0111-26-9 Raychem Te Connectivity - 45M5140 - Newark, An Avnet Company
Chicago, IL, United States
82A0111-26-9 Raychem Te Connectivity
45M5140
82A0111-26-9 Raychem Te Connectivity 45M5140
82A0111-26-9

82A0111-26-9

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 474-82A0111-26-9 1334633-82A0111-26-9 45M5140
Product Name 600V Cable Assembly Cables, Wires - Single Conductor Cables (Hook-Up Wire) 82A0111-26-9 Raychem Te Connectivity
Cable Length 5000 ft (15240 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches - G125-FC11068L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details