829913-3 -- 93OHM BNC ABSCHLSTE AMP - TE CONNECTIVITY
TE Connectivity
93Ohm Bnc Abschlste Amp - Te Connectivity
829913-3
Description
93OHM BNC ABSCHLSTE
Description
93OHM BNC ABSCHLSTE
Suppliers
93Ohm Bnc Abschlste Amp - Te Connectivity
36AC9067
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC9067 |
|
Product Name
|
93Ohm Bnc Abschlste Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers