TE Connectivity Coax Connectors 829791-2

Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Soft Copper Ferrule Plating Material : Gold over Nickel RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.6 MM  [259 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 188A, RG 316 Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 5.45 MM  [.214 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Soft Copper Ferrule Plating Material : Gold over Nickel RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.6 MM  [259 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 188A, RG 316 Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 5.45 MM  [.214 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 829791-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
829791-2
Coax Connectors 829791-2
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Soft Copper Ferrule Plating Material : Gold over Nickel RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.6 MM  [259 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 188A, RG 316 Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 5.45 MM  [.214 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Copper Zinc
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Soft Copper
  • Ferrule Plating Material : Gold over Nickel
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 6.6 MM  [259 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 188A, RG 316
  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp
  • Termination Post & Tail Length : 5.45 MM  [.214 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 829791-2
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers