TE Connectivity Power Cable Wraps 829753-001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 165 MM  [6.496 INCH ] Compatible Cable Diameter (Min) : 42 MM  [1.654 INCH ] Expanded Inside Diameter (Min) : 178 MM  [7.007 INCH ] Product Length : 1750 MM  [68.897 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : ANSI C119.1, IEC 60684-2, EN 50393 Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures Other Product Use : Cable Jacket Repair Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 165 MM  [6.496 INCH ] Compatible Cable Diameter (Min) : 42 MM  [1.654 INCH ] Expanded Inside Diameter (Min) : 178 MM  [7.007 INCH ] Product Length : 1750 MM  [68.897 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : ANSI C119.1, IEC 60684-2, EN 50393 Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures Other Product Use : Cable Jacket Repair Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - 829753-001 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
829753-001
Power Cable Wraps 829753-001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 165 MM  [6.496 INCH ] Compatible Cable Diameter (Min) : 42 MM  [1.654 INCH ] Expanded Inside Diameter (Min) : 178 MM  [7.007 INCH ] Product Length : 1750 MM  [68.897 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : ANSI C119.1, IEC 60684-2, EN 50393 Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures Other Product Use : Cable Jacket Repair Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : >3:1

Dimensions


  • Compatible Cable Diameter (Max) : 165 MM  [6.496 INCH ]
  • Compatible Cable Diameter (Min) : 42 MM  [1.654 INCH ]
  • Expanded Inside Diameter (Min) : 178 MM  [7.007 INCH ]
  • Product Length : 1750 MM  [68.897 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 3
  • Wall Thickness : Medium

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.1, IEC 60684-2, EN 50393

Mechanical Attachment


  • Mechanical Reinforcement : Woven-Reinforced

Operation/Application


  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact or Damage
  • Power Component Application Type : Underground
  • Thermal Resistance : Applicable for Low Temperatures

Other


  • Product Use : Cable Jacket Repair

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Inline
  • Installation Technology : Heat Shrink
  • Power Cable Wrap Product Type : Cable Tap Splice
  • Power Component Options : Channels Included
  • Wall Style (Excluding Adhesive) : Reinforced
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 829753-001
Product Name Power Cable Wraps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 074155-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P035 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 058275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details