TE Connectivity Heat Shrink Tubing 829131P014

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Windshield Washer Fluid, Gasoline, Diesel Fuel, Brake Fluid, Engine Coolant, Lubricating Oil, Water, Engine Cleaner Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Product Length : 65 MM  [2.559 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Tubing Size Range : 0 - 65 MM  [0 - 2.55 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Windshield Washer Fluid, Gasoline, Diesel Fuel, Brake Fluid, Engine Coolant, Lubricating Oil, Water, Engine Cleaner Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Product Length : 65 MM  [2.559 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Tubing Size Range : 0 - 65 MM  [0 - 2.55 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 829131P014 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
829131P014
Heat Shrink Tubing 829131P014
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Windshield Washer Fluid, Gasoline, Diesel Fuel, Brake Fluid, Engine Coolant, Lubricating Oil, Water, Engine Cleaner Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Product Length : 65 MM  [2.559 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Tubing Size Range : 0 - 65 MM  [0 - 2.55 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Transmission Fluid, Windshield Washer Fluid, Gasoline, Diesel Fuel, Brake Fluid, Engine Coolant, Lubricating Oil, Water, Engine Cleaner
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ]
  • Product Length : 65 MM  [2.559 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ]
  • Tubing Size Range : 0 - 65 MM  [0 - 2.55 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection, Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 829131P014 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
829131P014
shrink tube 829131P014
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now
Swedesboro, NJ, United States
shrink tube
829131P014
shrink tube 829131P014
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 829131P014 829131P014
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers