829013 -- FUSE 5X20 1A ENTRELEC - TE CONNECTIVITY
TE Connectivity
Fuse 5X20 1A Entrelec - Te Connectivity
829013
Suppliers
Fuse 5X20 1A Entrelec - Te Connectivity
71AC8724
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71AC8724 |
|
Product Name
|
Fuse 5X20 1A Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers