TE Connectivity Connector, Receptacle, 55 Position, 3Row, 5Mm; Product Range Amp Te Connectivity 828907-1

Description
CONNECTOR, RECEPTACLE, 55 POSITION, 3ROW, 5MM; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:55Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 55 POSITION, 3ROW, 5MM; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:55Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 55 Position, 3Row, 5Mm; Product Range Amp Te Connectivity - 28T0477 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 55 Position, 3Row, 5Mm; Product Range Amp Te Connectivity
28T0477
Connector, Receptacle, 55 Position, 3Row, 5Mm; Product Range Amp Te Connectivity 28T0477
CONNECTOR, RECEPTACLE, 55 POSITION, 3ROW, 5MM; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:55Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 55 POSITION, 3ROW, 5MM; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:55Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0477
Product Name Connector, Receptacle, 55 Position, 3Row, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details